Glas-Col, LLC Pulsing Vortexer Mixer 099A PVM12

Description
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.
Description
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

Suppliers

Company
Product
Description
Supplier Links
Pulsing Vortexer Mixer - 099A PVM12 - Glas-Col, LLC
Terre Haute, IN, USA
Pulsing Vortexer Mixer
099A PVM12
Pulsing Vortexer Mixer 099A PVM12
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A PVM12
Product Name Pulsing Vortexer Mixer
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 100 to 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Rugged Rotator - 099A RD5512 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details