Glas-Col, LLC 3D Floor Shaker 099A VS550324

Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.
Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Suppliers

Company
Product
Description
Supplier Links
3D Floor Shaker - 099A VS550324 - Glas-Col, LLC
Terre Haute, IN, USA
3D Floor Shaker
099A VS550324
3D Floor Shaker 099A VS550324
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VS550324
Product Name 3D Floor Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 10 to 170 rpm
Maximum Load 36.28 kg (80 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Mid Range 3D Shaker - 099A VS22024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details