Glas-Col, LLC Rugged Rotator 099A RD5512

Description
Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor position and permits positioning of the motor. One thumbscrew permits easy changing of heads. Containers remain visible during rotating. Sturdy, stable, well-balanced, compact base handles substantial loads. Cord-attached speed control module allows convenient placement. It avoids the danger of reaching around behind load to start or stop rotation and permits rotator to be used inside constant temperature ovens and hoods while the control is outside. Keeps electronics out of high temperature or other hostile environments. Furnished complete with test tube head.
Description
Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor position and permits positioning of the motor. One thumbscrew permits easy changing of heads. Containers remain visible during rotating. Sturdy, stable, well-balanced, compact base handles substantial loads. Cord-attached speed control module allows convenient placement. It avoids the danger of reaching around behind load to start or stop rotation and permits rotator to be used inside constant temperature ovens and hoods while the control is outside. Keeps electronics out of high temperature or other hostile environments. Furnished complete with test tube head.

Suppliers

Company
Product
Description
Supplier Links
Rugged Rotator - 099A RD5512 - Glas-Col, LLC
Terre Haute, IN, USA
Rugged Rotator
099A RD5512
Rugged Rotator 099A RD5512
Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor position and permits positioning of the motor. One thumbscrew permits easy changing of heads. Containers remain visible during rotating. Sturdy, stable, well-balanced, compact base handles substantial loads. Cord-attached speed control module allows convenient placement. It avoids the danger of reaching around behind load to start or stop rotation and permits rotator to be used inside constant temperature ovens and hoods while the control is outside. Keeps electronics out of high temperature or other hostile environments. Furnished complete with test tube head.

Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor position and permits positioning of the motor. One thumbscrew permits easy changing of heads. Containers remain visible during rotating. Sturdy, stable, well-balanced, compact base handles substantial loads. Cord-attached speed control module allows convenient placement. It avoids the danger of reaching around behind load to start or stop rotation and permits rotator to be used inside constant temperature ovens and hoods while the control is outside. Keeps electronics out of high temperature or other hostile environments. Furnished complete with test tube head.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A RD5512
Product Name Rugged Rotator
Motion Rotating
Temperature Control None
Speed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control None
Frequency Range 250 rpm
View Details
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Orbis Compact and Orbis Plus Microplate Shakers - 8000-14 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details