Glas-Col, LLC 3D Floor Shaker 099A VS5503

Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.
Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Suppliers

Company
Product
Description
Supplier Links
3D Floor Shaker - 099A VS5503 - Glas-Col, LLC
Terre Haute, IN, USA
3D Floor Shaker
099A VS5503
3D Floor Shaker 099A VS5503
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VS5503
Product Name 3D Floor Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 10 to 170 rpm
Maximum Load 36.28 kg (80 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Orbital Shaker - BS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
Digital Pulse Mixer - 099A DPMH24 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details