BEING Scientific Inc. Orbital Shaker BS-2

Description
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many years of service for your shaking needs. Performance and Features Microprocessor PID control. Automatic Calibration Function. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over current protection.
Datasheet
Description
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many years of service for your shaking needs. Performance and Features Microprocessor PID control. Automatic Calibration Function. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over current protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orbital Shaker - BS-2 - BEING Scientific Inc.
Ontario, CA, United States
Orbital Shaker
BS-2
Orbital Shaker BS-2
BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many years of service for your shaking needs. Performance and Features Microprocessor PID control. Automatic Calibration Function. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over current protection.

BEING BS Series Orbital Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many years of service for your shaking needs.


Performance and Features

  • Microprocessor PID control.
  • Automatic Calibration Function.

Convenience

  • Intuitive LCD controller displays time, frequency and temperature.
  • Easy-set digital timer.(1 - 5999min)
  • Continuous operation guarantee, maintenance-free, easy to clean.
  • Variety choices of accessories.

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Over current protection.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Shakers
Product Number BS-2
Product Name Orbital Shaker
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
Amplitude 2 cm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Range 3D Shaker - 099A VS21024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details
 - iEMS® Incubator/Shaker - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Orbital Shaker - BS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details