Glas-Col, LLC Mid Range 3D Shaker 099A VS21024

Description
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.
Description
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

Suppliers

Company
Product
Description
Supplier Links
Mid Range 3D Shaker - 099A VS21024 - Glas-Col, LLC
Terre Haute, IN, USA
Mid Range 3D Shaker
099A VS21024
Mid Range 3D Shaker 099A VS21024
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VS21024
Product Name Mid Range 3D Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 10 to 170 rpm
Maximum Load 18.14 kg (40 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Rotator - 099A MR1524 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Titan 450 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details