Glas-Col, LLC Mini-Rotator 099A MR1524

Description
The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes and is a cost-effective, compact addition to any lab. Its heavy-duty, permanent-magnet motor maintains constant speed, and the variable speed control (2-80 rpm) adjusts mixing action from a gentle slosh to a rapid agitation. For optimum mixing, the chemical-resistant cabinet is fixed at a 20° angle. The unit comes complete with an aluminum disk head and spring clips for both 5-10 mm and 12-14 mm tubes. The disk will hold 15 tubes at once and does not need to be balanced. The heads are readily interchangeable, thanks to a single-screw attachment system.
Description
The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes and is a cost-effective, compact addition to any lab. Its heavy-duty, permanent-magnet motor maintains constant speed, and the variable speed control (2-80 rpm) adjusts mixing action from a gentle slosh to a rapid agitation. For optimum mixing, the chemical-resistant cabinet is fixed at a 20° angle. The unit comes complete with an aluminum disk head and spring clips for both 5-10 mm and 12-14 mm tubes. The disk will hold 15 tubes at once and does not need to be balanced. The heads are readily interchangeable, thanks to a single-screw attachment system.

Suppliers

Company
Product
Description
Supplier Links
Mini-Rotator - 099A MR1524 - Glas-Col, LLC
Terre Haute, IN, USA
Mini-Rotator
099A MR1524
Mini-Rotator 099A MR1524
The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes and is a cost-effective, compact addition to any lab. Its heavy-duty, permanent-magnet motor maintains constant speed, and the variable speed control (2-80 rpm) adjusts mixing action from a gentle slosh to a rapid agitation. For optimum mixing, the chemical-resistant cabinet is fixed at a 20° angle. The unit comes complete with an aluminum disk head and spring clips for both 5-10 mm and 12-14 mm tubes. The disk will hold 15 tubes at once and does not need to be balanced. The heads are readily interchangeable, thanks to a single-screw attachment system.

The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes and is a cost-effective, compact addition to any lab. Its heavy-duty, permanent-magnet motor maintains constant speed, and the variable speed control (2-80 rpm) adjusts mixing action from a gentle slosh to a rapid agitation. For optimum mixing, the chemical-resistant cabinet is fixed at a 20° angle. The unit comes complete with an aluminum disk head and spring clips for both 5-10 mm and 12-14 mm tubes. The disk will hold 15 tubes at once and does not need to be balanced. The heads are readily interchangeable, thanks to a single-screw attachment system.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A MR1524
Product Name Mini-Rotator
Motion Rotating
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Expression Shaker - 107A DPMINC1216 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details