Glas-Col, LLC Multi-Pulse Vortexer 099A VB424

Description
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.
Description
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

Suppliers

Company
Product
Description
Supplier Links
Multi-Pulse Vortexer - 099A VB424 - Glas-Col, LLC
Terre Haute, IN, USA
Multi-Pulse Vortexer
099A VB424
Multi-Pulse Vortexer 099A VB424
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped tubes. The blank cartridges allow the use of most standard tube racks. Each cartridge is constructed of chemical resistant foam and ABS plastic. The unit easily adjusts for different height tubes. The contents of the tubes remain visible during mixing, and sample can be added to uncapped tubes without stopping the action. Easily customized for special applications. Each Multi-Pulse Vortexer comes with two cartridges, one for 12-13 mm diameter tubes and one for 15-16 mm diameter tubes.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VB424
Product Name Multi-Pulse Vortexer
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 100 to 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Mid Range 3D Shaker - 099A VS21024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details