Glas-Col, LLC 3D Platform Shaker 099A TDS124

Description
Shakers Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab! Variable speeds for more thorough shaking Designed to accept a variety of holders to meet a wider range of shaking needs DC filtered motors to handle heavier loads and provide greater durability Motions designed to simulate shaking by hand Designed to reduce the handling of glassware for greater safety and cost savings
Description
Shakers Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab! Variable speeds for more thorough shaking Designed to accept a variety of holders to meet a wider range of shaking needs DC filtered motors to handle heavier loads and provide greater durability Motions designed to simulate shaking by hand Designed to reduce the handling of glassware for greater safety and cost savings

Suppliers

Company
Product
Description
Supplier Links
3D Platform Shaker - 099A TDS124 - Glas-Col, LLC
Terre Haute, IN, USA
3D Platform Shaker
099A TDS124
3D Platform Shaker 099A TDS124
Shakers Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab! Variable speeds for more thorough shaking Designed to accept a variety of holders to meet a wider range of shaking needs DC filtered motors to handle heavier loads and provide greater durability Motions designed to simulate shaking by hand Designed to reduce the handling of glassware for greater safety and cost savings

Shakers

Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab!

  • Variable speeds for more thorough shaking
  • Designed to accept a variety of holders to meet a wider range of shaking needs
  • DC filtered motors to handle heavier loads and provide greater durability
  • Motions designed to simulate shaking by hand
  • Designed to reduce the handling of glassware for greater safety and cost savings
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A TDS124
Product Name 3D Platform Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 0.0 to 82 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Modular Mixers - 099G DMMRO121 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
 - iEMS® Incubator/Shaker - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details