Glas-Col, LLC Bench Top Shaker 099A S60024

Description
Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing.
Description
Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing.

Suppliers

Company
Product
Description
Supplier Links
Bench Top Shaker - 099A S60024 - Glas-Col, LLC
Terre Haute, IN, USA
Bench Top Shaker
099A S60024
Bench Top Shaker 099A S60024
Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing.

Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A S60024
Product Name Bench Top Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 2 to 125 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Mid Range 3D Shaker - 099A VS21024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details