Glas-Col, LLC Micro-Expression Shaker 107A DPMINC1216

Description
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model
Description
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model

Suppliers

Company
Product
Description
Supplier Links
Micro-Expression Shaker - 107A DPMINC1216 - Glas-Col, LLC
Terre Haute, IN, USA
Micro-Expression Shaker
107A DPMINC1216
Micro-Expression Shaker 107A DPMINC1216
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model

Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures.

Glas-Col's Micro-Expression Shaker (Vertiga):

  • Performs high or low speed mixing (orbital)
  • Gives repeatable mixing results
  • Uniform temperature
  • 15o to 60oC range +/- 0.4 oC , with new H-Bridge output
  • Lexan front can be opened

These Incubators can be used with:

  • 24, 48 or 96-well deep well plates
  • for other sizes consult the factory

The Incubator/Shaker has the following features:

  • Micro-processor based control technology
  • Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM
  • 4-line back-lit LCD display
  • Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24)
  • User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 %
  • Timer and Pulse mode may be combined.
  • Communication port (USB)
  • Fail Safe Mode to prevent speed fluctuations
  • Membrane switch user interface (4-button)
  • Soft Start/Stop of motor
  • Optional software for real time data acquisition
  • Orbital offset .070"
  • Furnished with hold down top for 8 or 16 deep-well plates per model
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 107A DPMINC1216
Product Name Micro-Expression Shaker
Motion Orbital
Temperature Control None
Speed Variable
Features Timer
Frequency Range 100 to 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Rotator - 099A RD5524 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details