Glas-Col, LLC Large Capacity Mixer 099A LC1024

Description
The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large Capacity Mixer can fill both needs. The unit is also designed to handle a wide variety of vessels from micro-centrifuge tubes to large vessels, such as Erlenmeyer flasks. The interchangeable cartridge system allows the user to quickly switch from one type of vessel to another, or to mix more than one type of vessel at a time. The cartridges are made of chemical resistant foam and ABS plastic.
Description
The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large Capacity Mixer can fill both needs. The unit is also designed to handle a wide variety of vessels from micro-centrifuge tubes to large vessels, such as Erlenmeyer flasks. The interchangeable cartridge system allows the user to quickly switch from one type of vessel to another, or to mix more than one type of vessel at a time. The cartridges are made of chemical resistant foam and ABS plastic.

Suppliers

Company
Product
Description
Supplier Links
Large Capacity Mixer - 099A LC1024 - Glas-Col, LLC
Terre Haute, IN, USA
Large Capacity Mixer
099A LC1024
Large Capacity Mixer 099A LC1024
The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large Capacity Mixer can fill both needs. The unit is also designed to handle a wide variety of vessels from micro-centrifuge tubes to large vessels, such as Erlenmeyer flasks. The interchangeable cartridge system allows the user to quickly switch from one type of vessel to another, or to mix more than one type of vessel at a time. The cartridges are made of chemical resistant foam and ABS plastic.

The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large Capacity Mixer can fill both needs. The unit is also designed to handle a wide variety of vessels from micro-centrifuge tubes to large vessels, such as Erlenmeyer flasks. The interchangeable cartridge system allows the user to quickly switch from one type of vessel to another, or to mix more than one type of vessel at a time. The cartridges are made of chemical resistant foam and ABS plastic.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A LC1024
Product Name Large Capacity Mixer
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 100 to 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Rugged Rotator - 099A RD4512 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details