Glas-Col, LLC Mid Range 3D Shaker 099A VS22012

Description
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.
Description
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

Suppliers

Company
Product
Description
Supplier Links
Mid Range 3D Shaker - 099A VS22012 - Glas-Col, LLC
Terre Haute, IN, USA
Mid Range 3D Shaker
099A VS22012
Mid Range 3D Shaker 099A VS22012
The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VS22012
Product Name Mid Range 3D Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 10 to 170 rpm
Maximum Load 18.14 kg (40 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Micro-Expression Shaker - 107A DPMINC24 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details