Glas-Col, LLC Digital Pulse Mixer 099A DPMH24

Description
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.
Description
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Mixer - 099A DPMH24 - Glas-Col, LLC
Terre Haute, IN, USA
Digital Pulse Mixer
099A DPMH24
Digital Pulse Mixer 099A DPMH24
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A DPMH24
Product Name Digital Pulse Mixer
Motion Orbital
Temperature Control Heating
Speed Variable
Features Timer; Programmable (optional feature)
Frequency Range 100 to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Rotator - 099A MR1524 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details