Automation Products, Inc. Dynatrol Viscosity System-Spinx DV-1 through DV-5 (Spinx)

Description
Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections Integral Temperature Measurement via Platinum RTD Standard Pressure Ratings 1000 and 1480 psi. Consult factory for higher pressures. Standard Temperature Rating: 300°F and 500°F Rugged, Sealed, All Weather, Explosion-Proof Housing Consult Factory for Materials of Construction
Description
Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections Integral Temperature Measurement via Platinum RTD Standard Pressure Ratings 1000 and 1480 psi. Consult factory for higher pressures. Standard Temperature Rating: 300°F and 500°F Rugged, Sealed, All Weather, Explosion-Proof Housing Consult Factory for Materials of Construction

Suppliers

Company
Product
Description
Supplier Links
Dynatrol Viscosity System-Spinx - DV-1 through DV-5 (Spinx) - Automation Products, Inc.
Houston, TX, USA
Dynatrol Viscosity System-Spinx
DV-1 through DV-5 (Spinx)
Dynatrol Viscosity System-Spinx DV-1 through DV-5 (Spinx)
Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections Integral Temperature Measurement via Platinum RTD Standard Pressure Ratings 1000 and 1480 psi. Consult factory for higher pressures. Standard Temperature Rating: 300°F and 500°F Rugged, Sealed, All Weather, Explosion-Proof Housing Consult Factory for Materials of Construction

Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired.

  • Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc.
  • 1/2" NPT Inlet and Outlet Process Connections
  • Integral Temperature Measurement via Platinum RTD
  • Standard Pressure Ratings 1000 and 1480 psi. Consult factory for higher pressures.
  • Standard Temperature Rating: 300°F and 500°F
  • Rugged, Sealed, All Weather, Explosion-Proof Housing
  • Consult Factory for Materials of Construction
Supplier's Site

Technical Specifications

  Automation Products, Inc.
Product Category Viscometers
Product Number DV-1 through DV-5 (Spinx)
Product Name Dynatrol Viscosity System-Spinx
Dynamic Viscosity Range 1 to 100000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Viscometer - EMS-1000 - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details
Dynatrol Viscosity System - DV-1 through DV-5 - Automation Products, Inc.
Specs
Dynamic Viscosity Range 1 to 100000 cps
Technology / Test Method Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
Display & Special Features Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
View Details