The IR-400 A Automated Fusion Machine is an industrial-grade, automated infrared fusion system designed for welding PVDF SYGEF Plus pipe under clean room conditions, with a clamping range of d355-400 mm and a total weight of 1273 kg. It features a 12.1-inch touch-screen interface, integrated video camera and temperature sensors, automated facer and clamping slide, and a built-in label printer with 24 mm white ribbon. The system operates on 3-phase AC 400 V, 50/60 Hz, and includes four USB ports, a LAN Ethernet interface, and a 230 V output. Ten clamping inserts and eight end caps are provided, along with facing knives, hex and Torx keys, and a cleaning brush. The machine and working table are supplied in transport cases. It is designated for rental pool use only.
(only a rental pool machine)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790166001 |
| Product Name | Jointing-Tools - infrared-fusion-machines |