MSE 63 E with Schuko plug is a socket fusion tool for joining PP and PE pipes and fittings with diameters from 16 to 63 mm. It features electronic temperature control, high temperature accuracy across the heating surface, and a power rating of 230 V/800 W. The tool includes a pick-up for floor stand or table clamp mounting and has dimensions of 790 mm by 105 mm with a weight of 1.800 kg.
MSE 63 E with Schuko plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790105082 |
| Product Name | Jointing-Tools - Socket-fusion-machines - Socket-fusion-tool |