Butt fusion machine for joining PE, PP, and PB pipes on construction sites, hydraulically operated with manual control and a separate remote temperature controller. The ECOS 500 model handles pipe diameters from 200 to 500 mm, operates at 400 V with an input power of 7.0 kW, and weighs 463 kg including the base machine, hydraulic unit, planer, heating element, and case. Features include a 45° inclined frame for accessibility, a sliding third clamp for efficient fitting fixation, a double-sided heating element pull-off mechanism, a compact cast aluminium hydraulic unit with 160 bar maximum pressure, a self-locking parallel planer with safety microswitch, and a PTFE-coated heating element. The system includes transport packaging.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790140010 |
| Product Name | Jointing-Tools - Butt Fusion Machines - ecos |