Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a hydraulically operated base machine and integrated control unit. The unit includes a compact aluminium hydraulic unit with digital pressure and temperature control, automatic cooling pressure regulation, a data logger, and mobile app connectivity. It features a double-sided heating element, three clamps with hinged and tilting design, and a planer with ergonomic handling and safety microswitch. The machine weighs 191 kg and operates at 230 V with 3270 W input power. It includes transport packaging and is designed for pipe diameters of 75 to 250 mm.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790151011 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |