The MSA 160 automatic electrofusion unit is a manual mode version designed for welding fittings up to 160 mm diameter, with a maximum of 180 mm when using GF ELGEF+ fittings. It operates from a 230 V mains supply, supports fusion voltages from 8 to 42 V, and delivers up to 50 A of current. The unit features a graphical LCD display with adjustable contrast, internal memory for 500 fusion protocols, and a USB Type-A port to export reports in PDF or CSV format. It is rated Class 1 / IP 54 for protection and weighs 12 kg. The device supports operating temperatures from -10°C to 45°C and includes a 3 m fusion cable and 4 m mains cable. Language support includes English, Italian, Chinese, and French. The scope of delivery includes one pair of 4.0 mm angle adapter clips and a robust transport case.
Manual mode version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790160065 |
| Product Name | Jointing-Tools - electrofusion-machines - msa-125 |