Welding recorder for manually operated butt fusion machines, designed to guide welders through fusion steps and record protocols according to international standards. The unit features a 350x300x250 mm robust IP65-protected plastic case, an on-board printer for direct job-site printouts, USB export of protocols, and internal memory for 250 recordings. It supports multiple welding standards including DVS, UNI, WIS, and ISO, allows operator language selection, and operates on a 230 V power supply with 10-hour battery autonomy. The WR 200 S CYRILLIC variant is specifically configured for Cyrillic language support and is compatible with ECO S machine models when used with the optional hydraulic interface (product code 790 117 060). Operating temperature range is -10°C to +50°C.
Welding Recorder for manually operated butt fusion machines (ECOS, TOP, GF)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790119454 |
| Product Name | Jointing-Tools - Butt Fusion Machines - wr-200 |