The MSA 315 automatic electrofusion unit is a compact, ergonomic tool designed for welding polyethylene fittings up to 315 mm diameter in gas and water distribution systems. It operates from 230 V AC (190-265 V), delivers fusion voltage between 8-42 V at up to 70 A, and supports bar code or manual mode for data input. The unit has an IP65 protection rating, internal memory for 500 fusion protocols with PDF and CSV export via USB Type-A, and an adjustable graphical LCD display. It weighs 17 kg and operates from -10°C to 45°C. The model 790 128 040 is the manual mode variant packaged in a carton box.
Manual mode, carton box
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790128040 |
| Product Name | Jointing-Tools - electrofusion-machines - msa-330-340 |