The MSA 330 electrofusion unit is a portable device for jointing polyethylene pipes, featuring an internal memory for 1000 fusion records and USB Type-A interface for data export in PDF and CSV formats. It operates on 115 V or 230 V ±15% mains voltage and delivers up to 48 V AC at 100 A. The unit includes a scanner for fusion data input, an LCD display with 20×4 character capability, and ambient temperature operation from -10°C to +45°C. Encased in a robust aluminum housing with IP65 protection, it weighs 27 kg and measures 280 × 480 × 240 mm. The version with barcode scanner and transport case is supplied with angle adapters, transport case, and operation instructions.
Barcode scanner, transport case
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790160061 |
| Product Name | Jointing-Tools - electrofusion-machines - msa-330-340 |