Butt fusion machine for PP, PE, PB and PVDF pipes and fittings in industrial applications, with a dimensional range of d90-315 mm and SDR 41 to SDR 11, featuring an integrated swivel table for angular jointing up to 30°, a 2500W precision heater with ±4°C temperature control, and an electronic control system. Includes standard equipment such as reduction clamping and supporting inserts, pipe supports, a timer, and a tool set. Weight with transport crate is 269 kg. Power input is 230 V / 3500 W with Swiss plug and standard transport crate.
With standard transport crate, Swiss plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143034 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |