The SSE 300 E butt fusion toolset is a heating tool with a 300mm diameter heating element, designed for polyethylene pipe jointing. It features electronic temperature control, a high-temperature accuracy over the heating surface, and a non-stick PTFE-coated element. The tool operates at 230 V with a power rating of 1500 W, and includes an on/off switch and status lamps. It is supplied with a table clamp and pick-up for floor stand or table clamp mounting. The unit weighs 12.500 kg and is available as a complete set in a metal case.
SSE 200/SSE 300 Butt fusion toolset
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790105062 |
| Product Name | Jointing-Tools - Butt Fusion Machines - butt-fusion-tool |