Georg Fischer Piping Systems LtdJointing-Tools - Butt Fusion Machines - im-160-315790141003
Description
Special transport crate
Georg Fischer Piping Systems Ltd
Done
Request a Quote
Email Supplier
Description
Special transport crate
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
IM 160 is a butt fusion machine for industrial applications, designed for PP, PE, PB, and PVDF pipes and fittings with dimensional ranges from d32 to d160 mm. It features a compact, sturdy design, high precision machine base, handwheel-controlled carriage, fast-locking clamping plates, and an electronically controlled heating element with ±4°C accuracy and PTFE coating. The unit includes a planer with chain drive and mechanical stop, a timer, reduction clamping inserts for d32-d140 mm, a V-shaped pipe support, and a tool set. This variant is supplied with a special transport crate made of coated plywood with aluminium profiles, optimized for pallet truck handling and storage, and includes a Swiss plug. The machine weighs 157 kg and operates on 230 V at 1700 W.
Datasheet Summary Powered by GS/AI
IM 160 is a butt fusion machine for industrial applications, designed for PP, PE, PB, and PVDF pipes and fittings with dimensional ranges from d32 to d160 mm. It features a compact, sturdy design, high precision machine base, handwheel-controlled carriage, fast-locking clamping plates, and an electronically controlled heating element with ±4°C accuracy and PTFE coating. The unit includes a planer with chain drive and mechanical stop, a timer, reduction clamping inserts for d32-d140 mm, a V-shaped pipe support, and a tool set. This variant is supplied with a special transport crate made of coated plywood with aluminium profiles, optimized for pallet truck handling and storage, and includes a Swiss plug. The machine weighs 157 kg and operates on 230 V at 1700 W.