Butt fusion machine for PP, PE, PB, and PVDF pipes with diameters from 90 to 315 mm and SDR ratings from 41 to 11, designed for industrial pressure piping applications. The machine includes a high-precision, distortion-free base with integrated swivel tables enabling angular jointing up to 30°, a 2500 W heater with ±4°C temperature control and PTFE coating, an optimized planer with safety switch, and reduction clamping and supporting inserts for the full dimensional range. The unit weighs 143 kg without a transport crate and operates on 230 V / 3500 W power. All standard equipment is included for the specified pipe sizes.
Without transport crate
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143005 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |