Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a hydraulic unit, base machine, planer, and heating element. The unit includes a digital control panel, automatic pressure control during cooling, integrated data logging, and mobile app connectivity. The base machine features a 35° inclined design, three hinged clamps, and a double-sided heating element pull-off mechanism. Weights are 53 kg for the base machine, 17 kg for the planer, 10 kg for the heating element, and 9 kg for the case. The system operates at 160 bar maximum pressure, with an input power of 3870 W and a 230 V supply. The variant includes reverse motion of the base machine carriage and a Swiss plug.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790152026 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |