Butt fusion machine for industrial applications, designed for PP, PE, PB, and PVDF pipes with diameters from d90 to d315 mm and SDR ratings from 41 to 11, featuring a robust machine base with integrated swivel tables for angular jointing up to 30°, a 2500W precision heater with ±4°C temperature accuracy, and a mechanical planer with safety interlocks. The unit includes reduction clamping and supporting inserts for the full size range, a fusion timer, and a tool set. With standard transport crate, the total weight is 269 kg.
With standard transport crate
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143001 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |