The SSE 300 E butt fusion tool is a 230 V, 1500 W device with a 300 mm heating element diameter, designed for polyethylene pipe jointing. It features electronic temperature control, a PTFE-coated heating surface, and a 790 mm by 105 mm footprint. The unit includes an on/off switch, temperature monitoring, and a pick-up for floor stand or table clamp mounting. Its weight is 5.640 kg.
SSE Butt fusion tools
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790105060 |
| Product Name | Jointing-Tools - Butt Fusion Machines - butt-fusion-tool |