Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 355463321

Description
Crosslinked polyethylen pipe with 100% insulation
Request a Quote
Description
Crosslinked polyethylen pipe with 100% insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xa) with 100% insulation, supplied in coils, featuring an insulation thermal conductivity of 0.035 W/mK, an outer diameter of 56 mm, a length of 10.100 m, a wall thickness of 2.2 mm, and a nominal pressure rating of 10 bar.

Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xa) with 100% insulation, supplied in coils, featuring an insulation thermal conductivity of 0.035 W/mK, an outer diameter of 56 mm, a length of 10.100 m, a wall thickness of 2.2 mm, and a nominal pressure rating of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 355463321 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
355463321
Pipes - Plastic-Pipes 355463321
Crosslinked polyethylen pipe with 100% insulation

Crosslinked polyethylen pipe with 100% insulation

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 355463321
Product Name Pipes - Plastic-Pipes
Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 300206955 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017040 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 169018111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 193017164 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details