Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017040

Description
SDR51/PN4/S25
Request a Quote
Description
SDR51/PN4/S25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 51 and PN 4 rating, 125 mm outer diameter, 2.5 mm wall thickness, and a length of 5000 mm with plain ends; dark grey RAL 7011 colour; compliant with DIN 8061/62 and approved by DVGW under DIN plus; maximum operating pressure rated at 4 bar at 20°C; weight is 1.500 kg/m.

Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 51 and PN 4 rating, 125 mm outer diameter, 2.5 mm wall thickness, and a length of 5000 mm with plain ends; dark grey RAL 7011 colour; compliant with DIN 8061/62 and approved by DVGW under DIN plus; maximum operating pressure rated at 4 bar at 20°C; weight is 1.500 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017040 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017040
Pipes - Plastic-Pipes 161017040
SDR51/PN4/S25

SDR51/PN4/S25

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017040
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 163017135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 177480110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483215E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 161017106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details