300206955 is a PP-R pipe with SDR 7.4 and PN16 rating, designed for hot water applications with red stripes as an identifier. It has an outer diameter of 63 mm and a wall thickness of 8.6 mm, with a weight of 0.353 kg per meter and a standard length of 4 meters. The pipe is grey with red strips and complies with EN ISO 15874, DIN 8077, and DIN 8078 standards. It is SIRIM certified and SPAN approved. The material is polypropylene random copolymer (PP-R).
SDR 7.4 / PN16 / red stripes for hot water applications
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 300206955 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PP |