Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 316500005

Description
SDR11 / FM PN12
Request a Quote
Description
SDR11 / FM PN12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for underground water supply and fire protection systems, with a nominal diameter of 500 mm, a wall thickness corresponding to SDR11, and a pressure rating of 16 bar. It is supplied in 5 m or 12 m lengths with plain ends, and meets FM Approval 1613. The pipe has an external diameter of 454 mm, a wall thickness of 40.9 mm, and weighs 65.2 kg per 5 m length or 12 m length.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for underground water supply and fire protection systems, with a nominal diameter of 500 mm, a wall thickness corresponding to SDR11, and a pressure rating of 16 bar. It is supplied in 5 m or 12 m lengths with plain ends, and meets FM Approval 1613. The pipe has an external diameter of 454 mm, a wall thickness of 40.9 mm, and weighs 65.2 kg per 5 m length or 12 m length.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 316500005 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
316500005
Pipes - Plastic-Pipes 316500005
SDR11 / FM PN12

SDR11 / FM PN12

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 316500005
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161018261 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 355463307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 351616702 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 16.4 ft (50 dm)
View Details
Pipes - Multilayer-Pipes - 340030160 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; PE-X; Brass; PB; PE-RT
Length 164 ft (500 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details