Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 355463307

Description
Crosslinked polyethylen pipe with condensate insulation
Request a Quote
Description
Crosslinked polyethylen pipe with condensate insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xa) with condensate insulation, supplied in coils, with outer diameter of 16 mm, nominal bore of 12 mm, rated pressure of 10 bar, and insulation thermal conductivity of 0.035 W/mK.

Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xa) with condensate insulation, supplied in coils, with outer diameter of 16 mm, nominal bore of 12 mm, rated pressure of 10 bar, and insulation thermal conductivity of 0.035 W/mK.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 355463307 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
355463307
Pipes - Plastic-Pipes 355463307
Crosslinked polyethylen pipe with condensate insulation

Crosslinked polyethylen pipe with condensate insulation

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 355463307
Product Name Pipes - Plastic-Pipes
Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2246545 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1299 inch (3.3 mm)
View Details
Pipes - Plastic-Pipes - 193017231 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 161017071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 175481204S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details