Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161018261

Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote
Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U grey class 7 (T) pipe with a 12 bar pressure rating at 20°C, 6 m length, plain ends, and a nominal size of 2 inch, external diameter of 60.3 mm, internal diameter of 48.3 mm, wall thickness of 6.0 mm, and weight of 1.386 kg/m, conforming to BS EN 1452 Part 1 & 2.

Datasheet Summary
Powered by GS/AI

PVC-U grey class 7 (T) pipe with a 12 bar pressure rating at 20°C, 6 m length, plain ends, and a nominal size of 2 inch, external diameter of 60.3 mm, internal diameter of 48.3 mm, wall thickness of 6.0 mm, and weight of 1.386 kg/m, conforming to BS EN 1452 Part 1 & 2.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161018261 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161018261
Pipes - Plastic-Pipes 161018261
Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161018261
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 167480712 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 340011361 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; PE-X; Brass; PB; PE-RT
Length 164 ft (500 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details
Pipes - Plastic-Pipes - 177480114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 355463321 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details