Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 316200014

Description
SDR11 / FM PN12
Request a Quote
Description
SDR11 / FM PN12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for water supply and underground fire protection systems, with a length of 12 meters and an outer diameter of 200 mm, compliant with DIN 8074/75. It carries FM Approval 1613 and has a nominal pressure rating of 16 bar. The pipe weighs 10.500 kg and has a wall thickness of 18.2 mm with an internal diameter of 164 mm.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for water supply and underground fire protection systems, with a length of 12 meters and an outer diameter of 200 mm, compliant with DIN 8074/75. It carries FM Approval 1613 and has a nominal pressure rating of 16 bar. The pipe weighs 10.500 kg and has a wall thickness of 18.2 mm with an internal diameter of 164 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 316200014 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
316200014
Pipes - Plastic-Pipes 316200014
SDR11 / FM PN12

SDR11 / FM PN12

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 316200014
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316125031 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 351626735 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Multilayer-Pipes - 340014112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-X; PE-RT; Brass
Length 328 ft (1000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 161017112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details