Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 316125031

Description
SDR11 / FM PN12
Request a Quote
Description
SDR11 / FM PN12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for water supply and underground fire protection systems, with a standard length of 12 meters and a nominal diameter of 125 mm. It meets FM Approval 1613 and conforms to DIN 8074/75 dimensional standards. The pipe has a wall thickness corresponding to SDR11 and a pressure rating of 16 bar. Its weight is 4.120 kg per meter.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE 100 SDR11 / FM PN12 is a black polyethylene pipe designed for water supply and underground fire protection systems, with a standard length of 12 meters and a nominal diameter of 125 mm. It meets FM Approval 1613 and conforms to DIN 8074/75 dimensional standards. The pipe has a wall thickness corresponding to SDR11 and a pressure rating of 16 bar. Its weight is 4.120 kg per meter.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 316125031 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
316125031
Pipes - Plastic-Pipes 316125031
SDR11 / FM PN12

SDR11 / FM PN12

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 316125031
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161018086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 316355017 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161017086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 351616714 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details