iKLIMA iFIT EVO pipe in coils is a multilayer pipe with an inner layer of PE-RT, a middle layer of butt-welded aluminium, and an outer layer of PE-HD, rated for operation up to 70°C at 10 bar with a thermal conductivity of 0.43 W/mK. It is impermeable to oxygen and ultraviolet rays, and designed for form stability and ease of installation. The part number 340014112 corresponds to a 20 mm outer diameter, 15 mm inner diameter, with a wall thickness of 2 mm and a length of 100 m.
iKLIMA iFIT EVO pipe in coils
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 340014112 |
| Product Name | Pipes - Multilayer-Pipes |
| Material | PE-X; PE-RT; Brass |