Variable area flow meter with a PVDF float, solvent cement sockets in PVC-U, and EPDM O-rings, sized for 25 mm bore with a scale range of 15.0 to 150.0 L/h, featuring a length of 250 mm, end connections of 1 1/2 inch, and a total weight of 0.256 kg for the PVC-U body.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803316 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |