Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and EPDM O-rings, for 15 mm nominal pipe size with scale range 20.0 - 200.0 l/h, designed for metric installations, with overall dimensions of 223 mm length and 1 inch connection thread.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803315 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |