The 199335670 is a variable-area flow meter in the 335/350 series, designed for measuring flow rates of liquids, with a pipe size of 25 mm (1 inch) and a flow range of 0.183 to 1.830 Imp. GPM (50 to 500 L/h). It has a weight of 0.050 kg and is intended for use with water or similar fluids. The meter is mounted in-line with standard piping systems.
Imp. GPM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335670 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |