The 198840143 is a remote mount paddlewheel flow sensor with a polypropylene body, PVDF rotor, and titanium pin, designed for flow measurement in pipes from DN15 to DN100 (0.5 to 4 in). It operates in flow ranges of 0.1 to 6 m/s (0.3 to 20 ft/s), accepts 3.3 to 24 VDC power with less than 20 mA current draw, and has a maximum pressure rating of 12.5 bar at 20 °C. It is compatible with Signet models 8900, 9900, 9900-1BC, and 9950, and uses FKM O-rings. The sensor produces an open collector output.
Standard Mount Paddlewheel
Georg Fischer 198840143 Flow Sensor
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 198840143 | 9010069 |
| Product Name | Measurement - Flow - paddlewheel-sensors | Flow Sensors |
| Process Media Type | Liquid | Liquid |
| Meter Type | Volumetric Flow Meter | |
| Meter Technology | Paddlewheel |