Variable area flow meter with a float in PVDF without magnet, solvent cement sockets in PVC-U, and O-rings in EPDM, with a 25 mm bore size, 1 inch nominal pipe size, and scale range of 100.0 to 1000.0 l/h. The unit has overall dimensions of 250 mm in length, 206 mm between socket ends, and 200 mm between socket faces, with a 1 1/2 inch thread size. Total weight of the PVC-U version is 0.242 kg.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803319 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |