Variable area flow meter with solvent cement sockets in PVC-U, float in PVDF with magnet, and EPDM O-rings, for pipe size 15 mm (1/2 inch), with a flow range of 20.0 to 200.0 l/h. The unit has a length of 223 mm, a connection size of 1 inch, and weighs 0.125 kg.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803325 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |