Georg Fischer Piping Systems Ltd Measurement - Flow - paddlewheel-sensors 159001501

Description
Standard
Request a Quote
Description
Standard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159001501 is a remote-mount paddlewheel flow sensor made of stainless steel with a stainless steel rotor and pin, designed for installation in pipes from DN40 to DN600 (1.5 to 24 in) with a 1.5 in ISO thread. It operates at flow rates of 0.1 to 6 m/s and supports pressures up to 17 bar at 100 °C, with a power requirement of 5 to 24V DC and max current draw of 1.5 mA. It is compatible with 8900, 9900, 9900-1BC, and 9950 transmitters and uses standard FKM O-rings. Installation requires the 198 820 008 hot tap tool.

Datasheet Summary
Powered by GS/AI

The 159001501 is a remote-mount paddlewheel flow sensor made of stainless steel with a stainless steel rotor and pin, designed for installation in pipes from DN40 to DN600 (1.5 to 24 in) with a 1.5 in ISO thread. It operates at flow rates of 0.1 to 6 m/s and supports pressures up to 17 bar at 100 °C, with a power requirement of 5 to 24V DC and max current draw of 1.5 mA. It is compatible with 8900, 9900, 9900-1BC, and 9950 transmitters and uses standard FKM O-rings. Installation requires the 198 820 008 hot tap tool.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - paddlewheel-sensors - 159001501 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - paddlewheel-sensors
159001501
Measurement - Flow - paddlewheel-sensors 159001501
Standard

Standard

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001501
Product Name Measurement - Flow - paddlewheel-sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 198840145 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - paddlewheel-sensors - 198801664 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300323 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335686 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details