Georg Fischer Piping Systems Ltd Measurement - Flow - paddlewheel-sensors 159001308

Description
Type 2537 Rotor-X
Request a Quote
Description
Type 2537 Rotor-X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 2537 Rotor-X is a paddlewheel flow sensor designed for installation in pipe sizes from DN15 to DN200, with an operating flow range of 0.1 to 6 m/s. It features an integral mount and is available with a 4 to 20 mA output. The sensor body is made of polypropylene with a PVDF rotor and FKM O-rings, and it supports a maximum pressure of 14 bar at 20 °C. The unit operates with a 24 VDC nominal power supply and is compatible with models 8900, 9900, 9900-1BC, and 9950. Its insertion length is 200 mm for DN125 to DN200 applications.

Datasheet Summary
Powered by GS/AI

The Type 2537 Rotor-X is a paddlewheel flow sensor designed for installation in pipe sizes from DN15 to DN200, with an operating flow range of 0.1 to 6 m/s. It features an integral mount and is available with a 4 to 20 mA output. The sensor body is made of polypropylene with a PVDF rotor and FKM O-rings, and it supports a maximum pressure of 14 bar at 20 °C. The unit operates with a 24 VDC nominal power supply and is compatible with models 8900, 9900, 9900-1BC, and 9950. Its insertion length is 200 mm for DN125 to DN200 applications.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - paddlewheel-sensors - 159001308 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - paddlewheel-sensors
159001308
Measurement - Flow - paddlewheel-sensors 159001308
Type 2537 Rotor-X

Type 2537 Rotor-X

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001308
Product Name Measurement - Flow - paddlewheel-sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801314 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 4.40 to 28.62 GPM (16.68 to 108 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801899 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300384 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198803319 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details