Variable area flow meter with float in PVDF, solvent cement sockets in PVC-U, and EPDM O-rings, for pipe size 15 mm (1/2 inch), with a scale range of 20.0 to 200.0 l/h, and overall dimensions of 223 mm length, 43 mm diameter, and 1 inch thread size.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801885 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |