Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017161

Description
SDR11 / PN16 / S5
Request a Quote
Description
SDR11 / PN16 / S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017161 is a black polyethylene pipe with SDR11, PN16, and S5 ratings, 63 mm outer diameter, 5.8 mm wall thickness, and a length of 5 m with plain ends. It has a weight of 1.060 kg/m and meets DIN 8074/75 dimensional standards. The pipe holds DIBT Z-40.23-406 approval and is rated for 16 bar at 20°C operating temperature.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017161 is a black polyethylene pipe with SDR11, PN16, and S5 ratings, 63 mm outer diameter, 5.8 mm wall thickness, and a length of 5 m with plain ends. It has a weight of 1.060 kg/m and meets DIN 8074/75 dimensional standards. The pipe holds DIBT Z-40.23-406 approval and is rated for 16 bar at 20°C operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017161 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017161
Pipes - Plastic-Pipes 193017161
SDR11 / PN16 / S5

SDR11 / PN16 / S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017161
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Multilayer-Pipes - 351612036 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 328 ft (1000 dm)
View Details
Pipes - Plastic-Pipes - 177480113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details