Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 177480113

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF ECTFE pipe with SDR21 and PN10 rating, 90 mm outer diameter, and 5 m length, made of ECTFE material, with a wall thickness of 4.3 mm and an inner diameter of 81.4 mm.

Datasheet Summary
Powered by GS/AI

SYGEF ECTFE pipe with SDR21 and PN10 rating, 90 mm outer diameter, and 5 m length, made of ECTFE material, with a wall thickness of 4.3 mm and an inner diameter of 81.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 177480113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
177480113
Pipes - Plastic-Pipes 177480113
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 177480113
Product Name Pipes - Plastic-Pipes
Material ECTFE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 325040001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175481216 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 2123953 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1772 inch (4.5 mm)
View Details
Pipes - Plastic-Pipes - 300206951 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details